NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - SX5100P2KT1 SX5100P2KT1

Description
Manufacturer: NXP Win Source Part Number: 795858-SX5100P2KT1 Part Status: Obsolete(EOL) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 795858-SX5100P2KT1 Part Status: Obsolete(EOL) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SX5100P2KT1
795858-SX5100P2KT1
Motion Sensors - Motion Sensors - Accelerometers - SX5100P2KT1 795858-SX5100P2KT1
Manufacturer: NXP Win Source Part Number: 795858-SX5100P2KT1 Part Status: Obsolete(EOL) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 795858-SX5100P2KT1
Part Status: Obsolete(EOL)
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 795858-SX5100P2KT1
Product Name Motion Sensors - Motion Sensors - Accelerometers - SX5100P2KT1
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23201A-2561 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details