NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors SVF512R3K1CMK4

Description
Win Source Part Number: 1028615-SVF512R3K1CM K4 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Vybrid, VF5xxR Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DRAM Graphics Acceleration: Yes Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU Ethernet: 10/100Mbps (2) USB: USB 2.0 OTG + PHY (1) Voltage - I/O: 3.3V Security Features: ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG Package: Tray Additional Interfaces: CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART Standard Package: 90 Package / Case: 364-LFBGA Supplier Device Package: 364-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SVF511R3K1CMK4; MVF50NN151CMK40; MVF60NS151CMK40; ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14238,NXPNXPSVF5 12R3K1CMK4,935320169 557,SVF512R3K1CMK4-N D,2156-SVF512R3K1CMK 4 Base Product Number: SVF512
Request a Quote Datasheet
Description
Win Source Part Number: 1028615-SVF512R3K1CM K4 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Vybrid, VF5xxR Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DRAM Graphics Acceleration: Yes Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU Ethernet: 10/100Mbps (2) USB: USB 2.0 OTG + PHY (1) Voltage - I/O: 3.3V Security Features: ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG Package: Tray Additional Interfaces: CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART Standard Package: 90 Package / Case: 364-LFBGA Supplier Device Package: 364-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SVF511R3K1CMK4; MVF50NN151CMK40; MVF60NS151CMK40; ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14238,NXPNXPSVF5 12R3K1CMK4,935320169 557,SVF512R3K1CMK4-N D,2156-SVF512R3K1CMK 4 Base Product Number: SVF512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1028615-SVF512R3K1CMK4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1028615-SVF512R3K1CMK4
Integrated Circuits (ICs) - Embedded - Microprocessors 1028615-SVF512R3K1CMK4
Win Source Part Number: 1028615-SVF512R3K1CM K4 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Vybrid, VF5xxR Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DRAM Graphics Acceleration: Yes Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU Ethernet: 10/100Mbps (2) USB: USB 2.0 OTG + PHY (1) Voltage - I/O: 3.3V Security Features: ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG Package: Tray Additional Interfaces: CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART Standard Package: 90 Package / Case: 364-LFBGA Supplier Device Package: 364-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SVF511R3K1CMK4; MVF50NN151CMK40; MVF60NS151CMK40; ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14238,NXPNXPSVF5 12R3K1CMK4,935320169 557,SVF512R3K1CMK4-N D,2156-SVF512R3K1CMK 4 Base Product Number: SVF512

Win Source Part Number: 1028615-SVF512R3K1CMK4
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Vybrid, VF5xxR
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, DDR3, DRAM
Graphics Acceleration: Yes
Display & Interface Controllers: DCU, GPU, LCD, VideoADC, VIU
Ethernet: 10/100Mbps (2)
USB: USB 2.0 OTG + PHY (1)
Voltage - I/O: 3.3V
Security Features: ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package: Tray
Additional Interfaces: CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Standard Package: 90
Package / Case: 364-LFBGA
Supplier Device Package: 364-LFBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SVF511R3K1CMK4; MVF50NN151CMK40; MVF60NS151CMK40;
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14238,NXPNXPSVF512R3K1CMK4,935320169557,SVF512R3K1CMK4-ND,2156-SVF512R3K1CMK4
Base Product Number: SVF512

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-SVF512R3K1CMK4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-SVF512R3K1CMK4
400MHZ Embedded Microprocessor MPU 694-SVF512R3K1CMK4
IC MPU VYBRID 400MHZ 364LFBGA Product overview: SVF512R3K1CMK4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SVF512R3K1CMK4 can be used for catalog matching and distributor lookup.

IC MPU VYBRID 400MHZ 364LFBGA Product overview: SVF512R3K1CMK4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SVF512R3K1CMK4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14238-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14238-ND
Microprocessors 568-14238-ND
ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xxR 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xxR 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SVF512R3K1CMK4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SVF512R3K1CMK4
Integrated Circuits (ICs) - Embedded - Microprocessors SVF512R3K1CMK4
IC MPU VYBRID 400MHZ 364LFBGA

IC MPU VYBRID 400MHZ 364LFBGA

Supplier's Site
Microprocessors - SVF512R3K1CMK4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SVF512R3K1CMK4
Microprocessors SVF512R3K1CMK4
ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xxR 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)

ARM® Cortex®-A5 Microprocessor IC Vybrid, VF5xxR 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1028615-SVF512R3K1CMK4 694-SVF512R3K1CMK4 568-14238-ND SVF512R3K1CMK4 SVF512R3K1CMK4
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3 V 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family VF5xxR ARM; ARM® Cortex®-A5 ARM; ARMR CortexR-A5 ARM® Cortex®-A5
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA712BGGCBDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 400 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Microprocessors - AM29000PQRUTS - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details