Compact Non-Dimmable LED Driver IC
Manufacturer: NXP
Win Source Part Number: 130693-SSL5018TE/1Y
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Output Voltage: 600V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-HSO
Maximum Supply Voltage: 15V
Operating Input Voltage(Min): 8V
Channel Output Current: 1.2A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 1.2A 8-HSO
IC LED DRIVER OFFL 1.2A 8HSO Product overview: SSL5018TE/1Y from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL5018TE/1Y can be used for catalog matching and distributor lookup.
LED DRVR Buck 1-CH 8-Pin HSO T/R
IC LED DRIVER OFFL 1.2A 8HSO
IC LED DRIVER OFFLINE 1.2A 8HSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | SSL5018TE/1Y | 130693-SSL5018TE/1Y | 568-11497-2-ND | 137-SSL5018TE/1Y | 568-SSL5018TE/1Y | SSL5018TE/1Y | SSL5018TE/1Y |
| Product Name | PMIC - PMIC - LED Drivers - SSL5018TE/1Y | LED Drivers | 1.2A LED Driver IC | LED DRVR Buck 1-CH 8-Pin HSO T/R | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | ||||||
| Input Voltage | 8 volts | 8 to 15 volts | 8 to 15 volts | 600 to ? volts | |||
| Output Voltage | 600 volts | 600 volts |