IC LED DRIVER RGLTR 1.5A 7SOIC Product overview: SSL21153T/1,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21153T/1,118 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 1.5A 7SOIC
Win Source Part Number: 1181100-SSL21153T/1,
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: GreenChip™
Type: DC DC Regulator
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 50.5kHz
Current - Output / Channel: 1.5A (Switch)
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Voltage - Supply (Max): 35V
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SSL21153T/1118; SSL21153T1118;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: NXPNXPSSL21153T/1,11
Base Product Number: SSL21
IC LED DRIVER RGLTR 1.5A 7SOIC
IC LED DRIVER RGLTR 1.5A 7SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SSL21153T/1,118 | SSL21153T/1,118 | 1181100-SSL21153T/1,118 | SSL21153T/1,118 | SSL21153T/1,118 |
| Product Name | 1.5A LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Input Voltage | ? to 35 volts | ? to 35 volts |