NXP Semiconductors PMIC - PMIC - LED Drivers - SSL21083T/1 SSL21083T/1

Description
Manufacturer: NXP Win Source Part Number: 712314-SSL21083T/1 Family Name: SSL21083 Manufacturer Homepage: www.nxp.com Reference case: SOP8 Reference Date Code: 1225+;1 Introduction Date: January 15, 2016 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 712314-SSL21083T/1 Family Name: SSL21083 Manufacturer Homepage: www.nxp.com Reference case: SOP8 Reference Date Code: 1225+;1 Introduction Date: January 15, 2016 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SSL21083T/1 - 712314-SSL21083T/1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SSL21083T/1
712314-SSL21083T/1
PMIC - PMIC - LED Drivers - SSL21083T/1 712314-SSL21083T/1
Manufacturer: NXP Win Source Part Number: 712314-SSL21083T/1 Family Name: SSL21083 Manufacturer Homepage: www.nxp.com Reference case: SOP8 Reference Date Code: 1225+;1 Introduction Date: January 15, 2016 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 712314-SSL21083T/1
Family Name: SSL21083
Manufacturer Homepage: www.nxp.com
Reference case: SOP8
Reference Date Code: 1225+;1
Introduction Date: January 15, 2016
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1300uA LED Driver IC
137-SSL21083T/1
1300uA LED Driver IC 137-SSL21083T/1
LED Driver 1300uA Supply Current 8-Pin SO Product overview: SSL21083T/1 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1300uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21083T/1 can be used for catalog matching and distributor lookup.

LED Driver 1300uA Supply Current 8-Pin SO Product overview: SSL21083T/1 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1300uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21083T/1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 712314-SSL21083T/1 137-SSL21083T/1
Product Name PMIC - PMIC - LED Drivers - SSL21083T/1 1300uA LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT2862IMK-T1 - 1011499-AAT2862IMK-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 5.2 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1381427-APS13568KLJATR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
6 suppliers
LED Drivers - 285401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 120 watts
Features RoHS Compliant
View Details
Linear LED Driver IC - BCR 420U E6433 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 150 to 200 milliamps
Output Power 1 watts
View Details