NXP Semiconductors LED Drivers SSL21082AT/1,118

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A (Switch) 12-SO
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A (Switch) 12-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 568-11495-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
568-11495-2-ND
LED Drivers 568-11495-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A (Switch) 12-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A (Switch) 12-SO

Buy Now Datasheet
Singapore, Singapore
2A LED Driver IC
137-SSL21082AT/1,118
2A LED Driver IC 137-SSL21082AT/1,118
IC LED DRIVER OFFL TRIAC 2A 12SO Product overview: SSL21082AT/1,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21082AT/1,118 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 2A 12SO Product overview: SSL21082AT/1,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21082AT/1,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - SSL21082AT/1,118 - 099291-SSL21082AT/1,118 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SSL21082AT/1,118
099291-SSL21082AT/1,118
PMIC - PMIC - LED Drivers - SSL21082AT/1,118 099291-SSL21082AT/1,118
Manufacturer: NXP Win Source Part Number: 099291-SSL21082AT/1, 118 Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Output Voltage: 300V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 12-SO Maximum Supply Voltage: 16V Operating Input Voltage(Min): 8V Channel Output Current: 2A (Switch) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: NXP
Win Source Part Number: 099291-SSL21082AT/1,118
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Output Voltage: 300V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 12-SO
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 8V
Channel Output Current: 2A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SSL21082AT/1,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SSL21082AT/1,118
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SSL21082AT/1,118
IC LED DRIVER OFFL TRIAC 2A 12SO

IC LED DRIVER OFFL TRIAC 2A 12SO

Supplier's Site
PMIC - LED Drivers - SSL21082AT/1,118 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SSL21082AT/1,118
PMIC - LED Drivers SSL21082AT/1,118
IC LED DRIVER OFFL DIM 2A 12SO

IC LED DRIVER OFFL DIM 2A 12SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 568-11495-2-ND 137-SSL21082AT/1,118 099291-SSL21082AT/1,118 SSL21082AT/1,118 SSL21082AT/1,118
Product Name LED Drivers 2A LED Driver IC PMIC - PMIC - LED Drivers - SSL21082AT/1,118 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 8 to 16 volts 8 to 16 volts 8 volts 300 to ? volts
Output Voltage 300 volts 300 volts
Output Current 2000 milliamps 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - TLE4242GATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 42 volts
Output Voltage 40 volts
View Details
5 suppliers