NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - SSL2102T/N1 SSL2102T/N1

Description
Manufacturer: NXP Win Source Part Number: 712312-SSL2102T/N1 Manufacturer Homepage: www.nxp.com Reference case: SOP20 Reference Date Code: 1021+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 712312-SSL2102T/N1 Manufacturer Homepage: www.nxp.com Reference case: SOP20 Reference Date Code: 1021+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SSL2102T/N1 - 712312-SSL2102T/N1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SSL2102T/N1
712312-SSL2102T/N1
Interface - Interface - Drivers, Receivers, Transceivers - SSL2102T/N1 712312-SSL2102T/N1
Manufacturer: NXP Win Source Part Number: 712312-SSL2102T/N1 Manufacturer Homepage: www.nxp.com Reference case: SOP20 Reference Date Code: 1021+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 712312-SSL2102T/N1
Manufacturer Homepage: www.nxp.com
Reference case: SOP20
Reference Date Code: 1021+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - SSL2102T/N1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SSL2102T/N1
Drivers, Receivers, Transceivers SSL2102T/N1
IC LED DRIVER OFFL DIM 2A 20SO

IC LED DRIVER OFFL DIM 2A 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 712312-SSL2102T/N1 SSL2102T/N1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SSL2102T/N1 Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996L-AA-T-1 - 077614-ADM6996L-AA-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details