NXP Semiconductors Ic, Led Driver, Sop-20; Device Topology Nxp SSL2102T/DB/FLYB230V,598

Description
IC, LED DRIVER, SOP-20; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:1.05A; Output Voltage:23V; Driver Case Style:SOP; No. of Pins:20Pins; Input Voltage Min:8.5V; Input Voltage Max:40V; Switching Frequency:200kHz RoHS Compliant: Yes
Datasheet
Description
IC, LED DRIVER, SOP-20; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:1.05A; Output Voltage:23V; Driver Case Style:SOP; No. of Pins:20Pins; Input Voltage Min:8.5V; Input Voltage Max:40V; Switching Frequency:200kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Led Driver, Sop-20; Device Topology Nxp - 72R6456 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver, Sop-20; Device Topology Nxp
72R6456
Ic, Led Driver, Sop-20; Device Topology Nxp 72R6456
IC, LED DRIVER, SOP-20; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:1.05A; Output Voltage:23V; Driver Case Style:SOP; No. of Pins:20Pins; Input Voltage Min:8.5V; Input Voltage Max:40V; Switching Frequency:200kHz RoHS Compliant: Yes

IC, LED DRIVER, SOP-20; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:1.05A; Output Voltage:23V; Driver Case Style:SOP; No. of Pins:20Pins; Input Voltage Min:8.5V; Input Voltage Max:40V; Switching Frequency:200kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 72R6456
Product Name Ic, Led Driver, Sop-20; Device Topology Nxp
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

 - A8434EESTR-T - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
AC-DC LED Driver IC - ICL5102HV - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current; Constant Voltage
Package Type PG-DSO-19
View Details
2 suppliers