NXP Semiconductors LED Drivers SSL1623PH/N1,112

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 2A 16-DIP
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 2A 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 568-4416-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
568-4416-5-ND
LED Drivers 568-4416-5-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 2A 16-DIP

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 2A 16-DIP

Buy Now Datasheet
 - SSL1623PH/N1,112 - Rochester Electronics
Newburyport, MA, United States
IC LED DRIVER OFFLINE 2A 16DIP

IC LED DRIVER OFFLINE 2A 16DIP

Supplier's Site Datasheet
Board Mount LED Drivers - SSL1623PH/N1,112 - 795441-SSL1623PH/N1,112 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - SSL1623PH/N1,112
795441-SSL1623PH/N1,112
Board Mount LED Drivers - SSL1623PH/N1,112 795441-SSL1623PH/N1,112
Manufacturer: NXP Win Source Part Number: 795441-SSL1623PH/N1, 112 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 145°C (TJ) Package: 16-DIP (0.300", 7.62mm) Applications: Lighting Frequency: 10kHz ~ 200kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: SSL1623PH Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Voltage Supply MAX: 276V Output Current per Channel: 2A Voltage Supply MIN: 80V Alternative Parts (Cross-Reference): SSL1623PH/N1; TEA1523P/N2; TEA1523P/N2,112; TEA1723AT/N1; Introduction Date: September 12, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 795441-SSL1623PH/N1,112
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 145°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Applications: Lighting
Frequency: 10kHz ~ 200kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: SSL1623PH
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Voltage Supply MAX: 276V
Output Current per Channel: 2A
Voltage Supply MIN: 80V
Alternative Parts (Cross-Reference): SSL1623PH/N1; TEA1523P/N2; TEA1523P/N2,112; TEA1723AT/N1;
Introduction Date: September 12, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SSL1623PH/N1,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SSL1623PH/N1,112
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SSL1623PH/N1,112
IC LED DRIVER OFFL 2A 16DIP

IC LED DRIVER OFFL 2A 16DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 568-4416-5-ND SSL1623PH/N1,112 795441-SSL1623PH/N1,112 SSL1623PH/N1,112
Product Name LED Drivers Board Mount LED Drivers - SSL1623PH/N1,112 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6278EA-T - 909055-A6278EA-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-DIP
View Details
5 suppliers