NXP Semiconductors 2A LED Driver IC SSL1523P/N2

Description
IC LED DRIVER OFFLINE 2A 8DIP Product overview: SSL1523P/N2 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL1523P/N2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFLINE 2A 8DIP Product overview: SSL1523P/N2 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL1523P/N2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A LED Driver IC
137-SSL1523P/N2
2A LED Driver IC 137-SSL1523P/N2
IC LED DRIVER OFFLINE 2A 8DIP Product overview: SSL1523P/N2 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL1523P/N2 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFLINE 2A 8DIP Product overview: SSL1523P/N2 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL1523P/N2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - SSL1523P/N2 - 212121-SSL1523P/N2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SSL1523P/N2
212121-SSL1523P/N2
PMIC - PMIC - LED Drivers - SSL1523P/N2 212121-SSL1523P/N2
Manufacturer: NXP Win Source Part Number: 212121-SSL1523P/N2 Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 10kHz to 200kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C (TJ) Case / Package: 8-DIP Maximum Supply Voltage: 276V Operating Input Voltage(Min): 80V Channel Output Current: 2A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 212121-SSL1523P/N2
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: Through Hole
Frequency: 10kHz to 200kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 145°C (TJ)
Case / Package: 8-DIP
Maximum Supply Voltage: 276V
Operating Input Voltage(Min): 80V
Channel Output Current: 2A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-SSL1523P/N2 212121-SSL1523P/N2
Product Name 2A LED Driver IC PMIC - PMIC - LED Drivers - SSL1523P/N2
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1899410P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
Number of Channels 1 #
Features RoHS Compliant
View Details