e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 6MB (6M x 8) FLASH 176-LQFP (24x24)
MPC5748G - CALYPSO 6M-DUAL CORE, 6M FLASH, 768K RAM, FLEXRAY, ISO
MPC5748G - CALYPSO 6M-DUAL CORE, 6M FLASH, 768K RAM, FLEXRAY, ISO
IC MCU 32BIT 6MB FLASH 176LQFP
32-bit Microcontrollers - MCU DUAL CORE, 6M FLASH, 768K RAM, FLEXRAY, ISO CAN FD, HSM, Automotive Qualified, -40C > 105C
IC MCU 32BIT 6MB FLASH 176LQFP
e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 6MB (6M x 8) FLASH 176-LQFP (24x24)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5748CBK0AVKU2-ND | SPC5748CBK0AVKU2 | SPC5748CBK0AVKU2 | SPC5748CBK0AVKU2 | SPC5748CBK0AVKU2 | SPC5748CBK0AVKU2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | ||
| Clock Speed | 160 MHz | 160 MHz | ||||
| Bits | Other; A/D 80x10b, 64x12b | |||||
| RAM | 768 KB | 768 KB | 768 KB | |||
| ROM | 6000 KB |