NXP Semiconductors Microcontrollers SPC5746RK1MLU3

Description
e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC5746RK1MLU3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5746RK1MLU3-ND
Microcontrollers SPC5746RK1MLU3-ND
e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
 - SPC5746RK1MLU3 - Rochester Electronics
Newburyport, MA, United States
MPC5746R - Microcontroller, 2 x eTPU2+ 3M FLASH

MPC5746R - Microcontroller, 2 x eTPU2+ 3M FLASH

Supplier's Site Datasheet
32-bit 32BIT 4MB Embedded Microcontroller MCU - 685-SPC5746RK1MLU3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 4MB Embedded Microcontroller MCU
685-SPC5746RK1MLU3
32-bit 32BIT 4MB Embedded Microcontroller MCU 685-SPC5746RK1MLU3
IC MCU 32BIT 4MB FLASH 176LQFP Product overview: SPC5746RK1MLU3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5746RK1MLU3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 4MB FLASH 176LQFP Product overview: SPC5746RK1MLU3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5746RK1MLU3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5746RK1MLU3 - 934838-SPC5746RK1MLU3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5746RK1MLU3
934838-SPC5746RK1MLU3
Embedded - Embedded - Microcontrollers - SPC5746RK1MLU3 934838-SPC5746RK1MLU3
Manufacturer: NXP Win Source Part Number: 934838-SPC5746RK1MLU 3 Series: Automotive, AEC-Q100 MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4 series Microcontroller IC 32-Bit Tri-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4 Speed: 150MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, I²C, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, Zipwire Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 12b SAR, 16b Sigma-Delta Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: SPC5746 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 934838-SPC5746RK1MLU3
Series: Automotive, AEC-Q100 MPC57xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4 series Microcontroller IC 32-Bit Tri-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z4
Speed: 150MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, I²C, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, Zipwire
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
Data Converters: A/D 12b SAR, 16b Sigma-Delta
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Family Name: SPC5746
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - SPC5746RK1MLU3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5746RK1MLU3
Microcontrollers SPC5746RK1MLU3
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site
Embedded - Microcontrollers - SPC5746RK1MLU3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5746RK1MLU3
Embedded - Microcontrollers SPC5746RK1MLU3
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5746RK1MLU3
32-bit Microcontrollers - MCU SPC5746RK1MLU3
32-bit Microcontrollers - MCU Freescale 32-bit MCU, Triple Power Arch core, 4MB Flash, 150MHz, -40/+125degC,Automot ive Qual,QFP176

32-bit Microcontrollers - MCU Freescale 32-bit MCU, Triple Power Arch core, 4MB Flash, 150MHz, -40/+125degC,Automotive Qual,QFP176

Buy Now Datasheet
Microcontrollers - SPC5746RK1MLU3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5746RK1MLU3
Microcontrollers SPC5746RK1MLU3
e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5746RK1MLU3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5746RK1MLU3
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5746RK1MLU3
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5746RK1MLU3-ND SPC5746RK1MLU3 685-SPC5746RK1MLU3 934838-SPC5746RK1MLU3 SPC5746RK1MLU3 SPC5746RK1MLU3 SPC5746RK1MLU3 SPC5746RK1MLU3 SPC5746RK1MLU3
Product Name Microcontrollers 32-bit 32BIT 4MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC5746RK1MLU3 Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit; 32-Bit Tri-Core 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Bits 16 Bit; Other; A/D 12b SAR, 16b Sigma-Delta
RAM 256 KB 256 KB 4000 KB 256 KB 256 KB 256 KB
ROM 4000 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details