e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 3MB FLASH 176LQFP Product overview: SPC5746CBK1AVKU6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5746CBK1AVKU6
Win Source Part Number: 1263882-SPC5746CBK1A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC57xx
Core Processor: e200z2, e200z4
Speed: 80MHz/160MHz
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 129
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 80x10b, 64x12b
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14922,9353470555
Base Product Number: SPC5746
IC MCU 32BIT 3MB FLASH 176LQFP
e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 3MB FLASH 176LQFP
32-bit Microcontrollers - MCU DUAL CORE, 3M FLASH, 384K RAM, FLEXRAY, ISO CAN FD, HSM, Automotive Qualified, -40C > 105C, 160MHz
IC MCU 32BIT 3MB FLASH 176LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14922-ND | 685-SPC5746CBK1AVKU6 | 1263882-SPC5746CBK1AVKU6 | SPC5746CBK1AVKU6 | SPC5746CBK1AVKU6 | SPC5746CBK1AVKU6 | SPC5746CBK1AVKU6 | SPC5746CBK1AVKU6 |
| Product Name | Microcontrollers | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz | |||
| Bits | Other; A/D 80x10b, 64x12b | |||||||
| RAM | 512 KB | 512 KB | 3000 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 3000 KB |