NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5676RDK3MVY1 SPC5676RDK3MVY1

Description
Manufacturer: NXP Win Source Part Number: 934827-SPC5676RDK3MV Y1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z7 series Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 516-PBGA (27x27) Core Processor: e200z7 Speed: 180MHz Package: Tray Package: 516-BBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: DMA, POR, PWM Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: Internal Supply Voltage: 1.14V ~ 1.32V Family Name: SPC5676 Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 934827-SPC5676RDK3MV Y1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z7 series Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 516-PBGA (27x27) Core Processor: e200z7 Speed: 180MHz Package: Tray Package: 516-BBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: DMA, POR, PWM Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: Internal Supply Voltage: 1.14V ~ 1.32V Family Name: SPC5676 Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5676RDK3MVY1 - 934827-SPC5676RDK3MVY1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5676RDK3MVY1
934827-SPC5676RDK3MVY1
Embedded - Embedded - Microcontrollers - SPC5676RDK3MVY1 934827-SPC5676RDK3MVY1
Manufacturer: NXP Win Source Part Number: 934827-SPC5676RDK3MV Y1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z7 series Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 516-PBGA (27x27) Core Processor: e200z7 Speed: 180MHz Package: Tray Package: 516-BBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: DMA, POR, PWM Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: Internal Supply Voltage: 1.14V ~ 1.32V Family Name: SPC5676 Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 934827-SPC5676RDK3MVY1
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z7 series Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 516-PBGA (27x27)
Core Processor: e200z7
Speed: 180MHz
Package: Tray
Package: 516-BBGA
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: DMA, POR, PWM
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
Data Converters: A/D 64x12b
Oscillator Type: Internal
Supply Voltage: 1.14V ~ 1.32V
Family Name: SPC5676
Categories: Integrated Circuits (ICs)
Case / Package: 516-PBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 6MB Embedded Microcontroller MCU - 685-SPC5676RDK3MVY1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 6MB Embedded Microcontroller MCU
685-SPC5676RDK3MVY1
32-bit 32BIT 6MB Embedded Microcontroller MCU 685-SPC5676RDK3MVY1
IC MCU 32BIT 6MB FLASH 516FPBGA Product overview: SPC5676RDK3MVY1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 6MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 6MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5676RDK3MVY1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 6MB FLASH 516FPBGA Product overview: SPC5676RDK3MVY1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 6MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 6MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5676RDK3MVY1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5676RDK3MVY1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5676RDK3MVY1-ND
Microcontrollers SPC5676RDK3MVY1-ND
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 516-PBGA (27x27)

e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 516-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5676RDK3MVY1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5676RDK3MVY1
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5676RDK3MVY1
IC MCU 32BIT 6MB FLASH 516FPBGA

IC MCU 32BIT 6MB FLASH 516FPBGA

Supplier's Site
Microcontrollers - SPC5676RDK3MVY1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5676RDK3MVY1
Microcontrollers SPC5676RDK3MVY1
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 516-PBGA (27x27)

e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 516-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - SPC5676RDK3MVY1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5676RDK3MVY1
Microcontrollers SPC5676RDK3MVY1
IC MCU 32BIT 6MB FLASH 516FPBGA

IC MCU 32BIT 6MB FLASH 516FPBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC5676RDK3MVY1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5676RDK3MVY1
Embedded - Microcontrollers SPC5676RDK3MVY1
IC MCU 32BIT 6MB FLASH 516FPBGA

IC MCU 32BIT 6MB FLASH 516FPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934827-SPC5676RDK3MVY1 685-SPC5676RDK3MVY1 SPC5676RDK3MVY1-ND SPC5676RDK3MVY1 SPC5676RDK3MVY1 SPC5676RDK3MVY1 SPC5676RDK3MVY1
Product Name Embedded - Embedded - Microcontrollers - SPC5676RDK3MVY1 32-bit 32BIT 6MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 180 MHz 184 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 6000 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.14 to 1.32 volts 1.14 to 1.32 volts 1.14 to 1.32 volts 1.32 volts 1.14 to 1.32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers