IC MCU 32BIT 2MB FLASH 473MAPBGA Product overview: SPC5675KFAVMS2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5675KFAVMS2 can be used for catalog matching and distributor lookup.
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 473-MAPBGA (19x19)
Win Source Part Number: 1263982-SPC5675KFAVM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z7d
Speed: 180MHz
Standard Package: 420
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 512K x 8
Data Converters: A/D 34x12b
Oscillator Type: Internal
Package / Case: 473-LFBGA
Supplier Device Package: 473-MAPBGA (19x19)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.14V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935323755557
Base Product Number: SPC5675
IC MCU 32BIT 2MB FLASH 473MAPBGA
IC MCU 32BIT 2MB FLASH 473MAPBGA
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 473-MAPBGA (19x19)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Dual Power Arch, 2MB Flash, 180MHz, -40/+105degC, Automotive Qual, MAPBGA 473
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5675KFAVMS2 | SPC5675KFAVMS2-ND | 1263982-SPC5675KFAVMS2 | SPC5675KFAVMS2 | SPC5675KFAVMS2 | SPC5675KFAVMS2 | SPC5675KFAVMS2 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 512 KB | 512 KB | 2000 KB | 512 KB | 512 KB | ||
| Supply Voltage | 1.14 to 5.5 volts | 1.14 to 5.5 volts | 1.14 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | Other; 473-LFBGA | BGA; Other; 473-LFBGA | BGA; Other; 473-LFBGA |