IC MCU 32B 1.5MB FLASH 473MAPBGA Product overview: SPC5674KFF0VMS2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.5MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5674KFF0VMS2 can be used for catalog matching and distributor lookup.
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 473-MAPBGA (19x19)
Manufacturer: NXP
Win Source Part Number: 137319-SPC5674KFF0VM
Packaging: Tray
Core Processor: e200z7d
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 34x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 473-MAPBGA (19x19)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.14 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 384K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MCU 32B 1.5MB FLASH 473MAPBGA
IC MCU 32B 1.5MB FLASH 473MAPBGA
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 473-MAPBGA (19x19)
32-bit Microcontrollers - MCU 1.5M Flash,384K SRAM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5674KFF0VMS2 | SPC5674KFF0VMS2-ND | 137319-SPC5674KFF0VMS2 | SPC5674KFF0VMS2 | SPC5674KFF0VMS2 | SPC5674KFF0VMS2 | SPC5674KFF0VMS2 |
| Product Name | 1.5MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC5674KFF0VMS2 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| RAM | 384 KB | 384 KB | 1500 KB | 384 KB | 384 KB | ||
| Supply Voltage | 1.14 to 5.5 volts | 1.14 to 5.5 volts | 1.14 to 1.32 volts | 5.5 volts | |||
| Package Type | Other; Tray | Other; 473-LFBGA | PBGA; Other; 473-MAPBGA (19x19) | BGA; Other; 473-LFBGA | BGA; Other; 473-LFBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core |