NXP 32-bit MCU, Dual Power Arch, 1.5MB Flash 180MHz, -40/+125degC, Automotive Qual, MAPBGA 473
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 473-MAPBGA (19x19)
Manufacturer: NXP
Win Source Part Number: 716377-SPC5674KFF0MM
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z7d
Speed: 180MHz
Connectivity: CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 34x12b
Supply Voltage: 1.14V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 473-MAPBGA (19x19)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 473-LFBGA
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: SPC5674
Manufacturer Pack Quantity: 420
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit Dual-Core
Date RAM Size: 384K x 8
IC MCU 32B 1.5MB FLASH 473MAPBGA Product overview: SPC5674KFF0MMS2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.5MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5674KFF0MMS2 can be used for catalog matching and distributor lookup.
IC MCU 32B 1.5MB FLASH 473MAPBGA
e200z7d MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 473-MAPBGA (19x19)
IC MCU 32B 1.5MB FLASH 473MAPBGA
IC MCU 32B 1.5MB FLASH 473MAPBGA
32-bit Microcontrollers - MCU 1.5M Flash,384K SRAM
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5674KFF0MMS2 | SPC5674KFF0MMS2-ND | 716377-SPC5674KFF0MMS2 | 685-SPC5674KFF0MMS2 | SPC5674KFF0MMS2 | SPC5674KFF0MMS2 | SPC5674KFF0MMS2 | SPC5674KFF0MMS2 | SPC5674KFF0MMS2 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC5674KFF0MMS2 | 1.5MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | ||
| Life Cycle Stage | Obsolete | Active | Active | ||||||
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | ||||
| Package Type | BGA; Other; LFBGA473 | Other; 473-LFBGA | Other; Tray | BGA; Other; 473-LFBGA | BGA; Other; 473-LFBGA | Other; 473-LFBGA | |||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz |