NXP Semiconductors Microcontrollers SPC5674FF3MVR3

Description
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)
Request a Quote Datasheet
Description
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14077-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14077-ND
Microcontrollers 568-14077-ND
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

Buy Now Datasheet
32-bit 32BIT 4MB Embedded Microcontroller MCU - 685-SPC5674FF3MVR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 4MB Embedded Microcontroller MCU
685-SPC5674FF3MVR3
32-bit 32BIT 4MB Embedded Microcontroller MCU 685-SPC5674FF3MVR3
IC MCU 32BIT 4MB FLASH 416PBGA Product overview: SPC5674FF3MVR3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5674FF3MVR3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 4MB FLASH 416PBGA Product overview: SPC5674FF3MVR3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5674FF3MVR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5674FF3MVR3 - 1257844-SPC5674FF3MVR3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5674FF3MVR3
1257844-SPC5674FF3MVR3
Embedded - Embedded - Microcontrollers - SPC5674FF3MVR3 1257844-SPC5674FF3MVR3
Manufacturer: NXP Win Source Part Number: 1257844-SPC5674FF3MV R3 Packaging: Tray Mounting Style: SMD Core Processor: e200z7 Speed: 264MHz Connectivity: CANbus, SCI, SPI Peripherals: DMA, POR, PWM Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: External Supply Voltage: 1.08V ~ 5.25V Categories: Integrated Circuits Supplier Device Package: 416-PBGA (27x27) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 416-BBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: SPC5674 Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 32 Date RAM Size: 256K x 8

Manufacturer: NXP
Win Source Part Number: 1257844-SPC5674FF3MVR3
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z7
Speed: 264MHz
Connectivity: CANbus, SCI, SPI
Peripherals: DMA, POR, PWM
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
Data Converters: A/D 64x12b
Oscillator Type: External
Supply Voltage: 1.08V ~ 5.25V
Categories: Integrated Circuits
Supplier Device Package: 416-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 416-BBGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: SPC5674
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 32
Date RAM Size: 256K x 8

Buy Now Datasheet
Embedded - Microcontrollers - SPC5674FF3MVR3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5674FF3MVR3
Embedded - Microcontrollers SPC5674FF3MVR3
IC MCU 32BIT 4MB FLASH 416PBGA

IC MCU 32BIT 4MB FLASH 416PBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5674FF3MVR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5674FF3MVR3
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5674FF3MVR3
IC MCU 32BIT 4MB FLASH 416PBGA

IC MCU 32BIT 4MB FLASH 416PBGA

Supplier's Site
Microcontrollers - SPC5674FF3MVR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5674FF3MVR3
Microcontrollers SPC5674FF3MVR3
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5674FF3MVR3
32-bit Microcontrollers - MCU SPC5674FF3MVR3
32-bit Microcontrollers - MCU 4M FLASH, 256K RAM 64MHz z7, 264Mhz

32-bit Microcontrollers - MCU 4M FLASH, 256K RAM 64MHz z7, 264Mhz

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Power, 264Mhz, Pbga-416; Product Range Nxp - 89T6764 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Power, 264Mhz, Pbga-416; Product Range Nxp
89T6764
Microcontroller Mcu, 32 Bit, Power, 264Mhz, Pbga-416; Product Range Nxp 89T6764
MICROCONTROLLER MCU, 32 BIT, POWER, 264MHZ, PBGA-416; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:256KB; CPU Speed:264MHzRoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, POWER, 264MHZ, PBGA-416; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:256KB; CPU Speed:264MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14077-ND 685-SPC5674FF3MVR3 1257844-SPC5674FF3MVR3 SPC5674FF3MVR3 SPC5674FF3MVR3 SPC5674FF3MVR3 SPC5674FF3MVR3 89T6764
Product Name Microcontrollers 32-bit 32BIT 4MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC5674FF3MVR3 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Power, 264Mhz, Pbga-416; Product Range Nxp
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 264 MHz 264 MHz 264 MHz 264 MHz 264 MHz 264 MHz
Bits Other; A/D 64x12b
RAM 256 KB 256 KB 4000 KB 256 KB 256 KB 256 KB
ROM 4000 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details