e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 3MB FLASH 416PBGA
IC MCU 32BIT 3MB FLASH 416PBGA
32-bit Microcontrollers - MCU 3M FLASH, 256K RAM, z7, 200Mhz
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5673FK0MVR2-ND | SPC5673FK0MVR2 | SPC5673FK0MVR2 | SPC5673FK0MVR2 | SPC5673FK0MVR2 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 64x12b | ||||
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM | 3000 KB |