IC MCU 32BIT 3MB FLASH 416PBGA Product overview: SPC5673FF3MVR3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5673FF3MVR3 can be used for catalog matching and distributor lookup.
MPC5674F - MAMBA -NXP 32-bit MCU, Power Arch core, 3MB Flash
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 065924-SPC5673FF3MVR
Packaging: Tray
Core Processor: e200z7
Number of I/O: 32
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
Data Converters: A/D 64x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 416-PBGA (27x27)
Speed(Frequency): 264MHz
Supply Voltage - Operating: 1.08 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 3MB FLASH 416PBGA
32-bit Microcontrollers - MCU 3M FLASH, 192K RAM
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 264MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 3MB FLASH 416PBGA
IC MCU 32BIT 3MB FLASH 416PBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5673FF3MVR3 | SPC5673FF3MVR3 | SPC5673FF3MVR3-ND | 065924-SPC5673FF3MVR3 | SPC5673FF3MVR3 | SPC5673FF3MVR3 | SPC5673FF3MVR3 | SPC5673FF3MVR3 | SPC5673FF3MVR3 |
| Product Name | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC5673FF3MVR3 | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 264 MHz | 264 MHz | 264 MHz | 264 MHz | 264 MHz | 264 MHz | |||
| RAM | 192 KB | 192 KB | 3000 KB | 192 KB | 192 KB | 192 KB | |||
| ROM Type | EEPROM; EEPROM | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.08 to 5.25 volts | 1.08 to 5.25 volts | 1.08 to 1.32 volts | 5.25 volts | 1.08 to 5.25 volts |