Manufacturer: NXP USA Inc.
Win Source Part Number: 1322264-SPC5646CCK0V
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: e200z4d, e200z0h
Speed: 80MHz/120MHz
Standard Package: 200
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 256K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 176-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935346759557
Base Product Number: SPC5646
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 3MB FLASH 176LQFP Product overview: SPC5646CCK0VLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5646CCK0VLU1 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 3MB FLASH 176LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Dual Power Arch, 3MB Flash, 120MHz, -40/+105degC, Automotive Grade, QFP 176
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz, 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 3MB FLASH 176LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322264-SPC5646CCK0VLU1 | 685-SPC5646CCK0VLU1 | SPC5646CCK0VLU1 | SPC5646CCK0VLU1 | SPC5646CCK0VLU1 | SPC5646CCK0VLU1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | ||||
| RAM | 3000 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 64 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH |