The SPC5646CCF0MLU1R is a microcontroller from the MPC5646C family, featuring a dual-core architecture compliant with the Power Architecture. It operates at speeds up to 120 MHz and includes a 32-bit e200z4d core with an embedded floating-point unit and a 4 KB instruction cache. The device offers substantial memory resources, including up to 3 MB of on-chip flash memory, 256 KB of SRAM, and 64 KB of data flash for EEPROM emulation. This microcontroller supports various peripherals, such as multiple serial communication interfaces, including up to 8 DSPI modules and 10 LINFlex modules, as well as 6 FlexCAN modules. It also features dual analog-to-digital converters (ADC) and a 32-channel eDMA controller for efficient data handling. The architecture includes a memory protection unit and low-power modes, making it suitable for automotive and industrial applications. The SPC5646CCF0MLU1R is available in multiple package options, including a 176-pin LQFP and a 256-ball MAPBGA, providing flexibility for integration into various designs. Its advanced features and scalability make it a strong candidate for projects requiring high performance and low power consumption.
IC MCU 32BIT 3MB FLASH 176LQFP Product overview: SPC5646CCF0MLU1R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5646CCF0MLU1R
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Win Source Part Number: 1264063-SPC5646CCF0M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC5646C
Core Processor: e200z4d, e200z0h
Speed: 80MHz, 120MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 16
RAM Size: 256K x 8
Data Converters: A/D 46x10b, 24x12b SAR
Oscillator Type: External, Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0000
Mfr: NXP USA Inc.
Other Names: 2832-SPC5646CCF0MLU1
IC MCU 32BIT 3MB FLASH 176LQFP
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
e200z4d, e200z0h MPC5646C Microcontroller IC 32-Bit Dual-Core 80MHz, 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Dual Power Arch core, 3MB Flash 120MHz, -40/+125degC, Automotive Qual, QFP 176
IC MCU 32BIT 3MB FLASH 176LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5646CCF0MLU1R | SPC5646CCF0MLU1R-ND | 1264063-SPC5646CCF0MLU1R | SPC5646CCF0MLU1R | SPC5646CCF0MLU1R | SPC5646CCF0MLU1R | SPC5646CCF0MLU1R |
| Product Name | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| RAM | 256 KB | 256 KB | 3000 KB | 256 KB | 256 KB | ||
| ROM | 64 KB | 3000 KB | 4 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |