e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 208-TQFP (28x28)
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 208-TQFP (28x28)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Dual Power Arch, 2MB Flash, 120MHz, -40/+105degC, Automotive Grade, QFP 208
IC MCU 32BIT 2MB FLASH 208TQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5645BAVLT1-ND | SPC5645BAVLT1 | SPC5645BAVLT1 | SPC5645BAVLT1 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 33x10b, 10x12b | |||
| RAM | 160 KB | 160 KB | ||
| ROM | 2000 KB |