NXP Semiconductors Microcontrollers SPC5644CF0VLU8

Description
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14918-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14918-ND
Microcontrollers 568-14918-ND
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
 - SPC5644CF0VLU8 - Rochester Electronics
Newburyport, MA, United States
MPC5644C - NXP 32-bit MCU, Dual Power Arch, 1.5MB Flash, 80MHz, -40/+105degC, Automotive Grade, QFP 176

MPC5644C - NXP 32-bit MCU, Dual Power Arch, 1.5MB Flash, 80MHz, -40/+105degC, Automotive Grade, QFP 176

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1005365-SPC5644CF0VLU8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1005365-SPC5644CF0VLU8
Integrated Circuits (ICs) - Embedded - Microcontrollers 1005365-SPC5644CF0VLU8
Win Source Part Number: 1005365-SPC5644CF0VL U8 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MPC56xx Qorivva Core Processor: e200z4d, e200z0h Speed: 80MHz/120MHz Package: Tray Standard Package: 200 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 5A002A1 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: SPC5644CF0VLU8-ND,56 8-14918,935311552557 Base Product Number: SPC5644

Win Source Part Number: 1005365-SPC5644CF0VLU8
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z4d, e200z0h
Speed: 80MHz/120MHz
Package: Tray
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A002A1
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: SPC5644CF0VLU8-ND,568-14918,935311552557
Base Product Number: SPC5644

Buy Now Datasheet
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-SPC5644CF0VLU8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-SPC5644CF0VLU8
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-SPC5644CF0VLU8
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5644CF0VLU8 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644CF0VLU8 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5644CF0VLU8 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644CF0VLU8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC5644CF0VLU8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5644CF0VLU8
Embedded - Microcontrollers SPC5644CF0VLU8
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5644CF0VLU8
32-bit Microcontrollers - MCU SPC5644CF0VLU8
32-bit Microcontrollers - MCU 1.5MB Flash 80MHz -40/+105degC QFP 176

32-bit Microcontrollers - MCU 1.5MB Flash 80MHz -40/+105degC QFP 176

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5644CF0VLU8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5644CF0VLU8
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5644CF0VLU8
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC5644CF0VLU8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5644CF0VLU8
Microcontrollers SPC5644CF0VLU8
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14918-ND SPC5644CF0VLU8 1005365-SPC5644CF0VLU8 685-SPC5644CF0VLU8 SPC5644CF0VLU8 SPC5644CF0VLU8 SPC5644CF0VLU8 SPC5644CF0VLU8
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 120 MHz 120 MHz 80 MHz 120 MHz
Bits Other; A/D 27x10b, 5x12b
RAM 192 KB 1500 KB 192 KB 192 KB 192 KB
ROM 1500 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG8130AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details