NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5643LFF2MLQ1 SPC5643LFF2MLQ1

Description
Manufacturer: NXP Win Source Part Number: 143033-SPC5643LFF2ML Q1 Packaging: Tray Core Processor: e200z4 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 143033-SPC5643LFF2ML Q1 Packaging: Tray Core Processor: e200z4 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5643LFF2MLQ1 - 143033-SPC5643LFF2MLQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5643LFF2MLQ1
143033-SPC5643LFF2MLQ1
Embedded - Embedded - Microcontrollers - SPC5643LFF2MLQ1 143033-SPC5643LFF2MLQ1
Manufacturer: NXP Win Source Part Number: 143033-SPC5643LFF2ML Q1 Packaging: Tray Core Processor: e200z4 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 143033-SPC5643LFF2MLQ1
Packaging: Tray
Core Processor: e200z4
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 32-Bit Dual-Core
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SPC5643LFF2MLQ1 - Rochester Electronics
Newburyport, MA, United States
MPC5643L - LEOPARD -NXP 32-bit MCU, Dual Power Arch, 1MB Flash

MPC5643L - LEOPARD -NXP 32-bit MCU, Dual Power Arch, 1MB Flash

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-SPC5643LFF2MLQ1
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-SPC5643LFF2MLQ1
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: SPC5643LFF2MLQ1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5643LFF2MLQ1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: SPC5643LFF2MLQ1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5643LFF2MLQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14365-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14365-ND
Microcontrollers 568-14365-ND
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - SPC5643LFF2MLQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5643LFF2MLQ1
Microcontrollers SPC5643LFF2MLQ1
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5643LFF2MLQ1
32-bit Microcontrollers - MCU SPC5643LFF2MLQ1
32-bit Microcontrollers - MCU 32B 1M FLASH 128KRAM

32-bit Microcontrollers - MCU 32B 1M FLASH 128KRAM

Buy Now Datasheet
Embedded - Microcontrollers - SPC5643LFF2MLQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5643LFF2MLQ1
Embedded - Microcontrollers SPC5643LFF2MLQ1
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5643LFF2MLQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5643LFF2MLQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5643LFF2MLQ1
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - SPC5643LFF2MLQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5643LFF2MLQ1
Microcontrollers SPC5643LFF2MLQ1
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - SPC5643LFF2MLQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5643LFF2MLQ1
Microcontrollers SPC5643LFF2MLQ1
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now
Mcu, 32Bit, Power, 120Mhz, Lqfp-144; Product Range Nxp - 46W5551 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Power, 120Mhz, Lqfp-144; Product Range Nxp
46W5551
Mcu, 32Bit, Power, 120Mhz, Lqfp-144; Product Range Nxp 46W5551
MCU, 32BIT, POWER, 120MHZ, LQFP-144; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:1MB; RAM Memory Size:128KB; CPU Speed:120MHz; No. of I/O s:-; RoHS Compliant: Yes

MCU, 32BIT, POWER, 120MHZ, LQFP-144; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:1MB; RAM Memory Size:128KB; CPU Speed:120MHz; No. of I/O s:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 143033-SPC5643LFF2MLQ1 SPC5643LFF2MLQ1 685-SPC5643LFF2MLQ1 568-14365-ND SPC5643LFF2MLQ1 SPC5643LFF2MLQ1 SPC5643LFF2MLQ1 SPC5643LFF2MLQ1 SPC5643LFF2MLQ1 46W5551
Product Name Embedded - Embedded - Microcontrollers - SPC5643LFF2MLQ1 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Power, 120Mhz, Lqfp-144; Product Range Nxp
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details