MPC5643L - LEOPARD -NXP 32-bit MCU, Dual Power Arch, 1MB Flash
IC MCU 32BIT 1MB FLASH 100LQFP
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5643LFAMLL6R | 568-SPC5643LFAMLL6RTR-ND | SPC5643LFAMLL6R |
| Product Name | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Life Cycle Stage | Active | Active | |
| ROM Type | Flash | Flash | |
| Package Type | QFP; Other; LQFP100 | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP |
| Clock Speed | 64 MHz | 64 MHz |