IC MCU 32BIT 1.5MB FLASH 144LQFP Product overview: SPC5634MF2MLQ80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5634MF2MLQ80 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 795293-SPC5634MF2MLQ
Series: MPC56xx Qorivva
Packaging: Tray
Operating Temperature Range: -40°C ~ 150°C (TA)
Core Processor: e200z3
Speed: 80MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 94K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.25 V
Family Name: SPC5634MF2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): SPC563M60L5COAY; SPC563M64L5COAY; SPC563M64L5COAR; SPC563M60L5COAR;
Introduction Date: May 01, 2012
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
e200z3 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
e200z3 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1.5MB FLASH 144LQFP
IC MCU 32BIT 1.5MB FLASH 144LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 1.5MB Flash, 80MHz, -40/+125degC, Automotive Grade, QFP 144
IC MCU 32BIT 1.5MB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5634MF2MLQ80 | 795293-SPC5634MF2MLQ80 | 568-14817-ND | SPC5634MF2MLQ80 | SPC5634MF2MLQ80 | SPC5634MF2MLQ80 | SPC5634MF2MLQ80 | SPC5634MF2MLQ80 |
| Product Name | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC5634MF2MLQ80 | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 94 KB | 1500 KB | 94 KB | 94 KB | 94 KB | 94 KB | ||
| Supply Voltage | 4.5 to 5.25 volts | 4.5 to 5.25 volts | 4.5 to 5.25 volts | 4.5 to 5.25 volts | 5.25 volts | |||
| Serial Interface | CAN/SCI/SPI | CAN; SPI; SCI; UART; USART |