NXP Semiconductors 32-bit 32BIT 1.5MB Embedded Microcontroller MCU SPC5607BK0MLU6

Description
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5607BK0MLU6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5607BK0MLU6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5607BK0MLU6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5607BK0MLU6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-SPC5607BK0MLU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-SPC5607BK0MLU6
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-SPC5607BK0MLU6
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5607BK0MLU6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5607BK0MLU6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5607BK0MLU6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5607BK0MLU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5607BK0MLU6 - 716370-SPC5607BK0MLU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5607BK0MLU6
716370-SPC5607BK0MLU6
Embedded - Embedded - Microcontrollers - SPC5607BK0MLU6 716370-SPC5607BK0MLU6
Manufacturer: NXP Win Source Part Number: 716370-SPC5607BK0MLU 6 Packaging: Tray Mounting Style: SMD Core Processor: e200z0h Speed: 64MHz Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 29x10b, 5x12b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: SPC5607 Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 149 Date RAM Size: 96K x 8

Manufacturer: NXP
Win Source Part Number: 716370-SPC5607BK0MLU6
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z0h
Speed: 64MHz
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 29x10b, 5x12b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: SPC5607
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 149
Date RAM Size: 96K x 8

Buy Now
Microcontrollers - 568-14949-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14949-ND
Microcontrollers 568-14949-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - SPC5607BK0MLU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5607BK0MLU6
Embedded - Microcontrollers SPC5607BK0MLU6
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5607BK0MLU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5607BK0MLU6
Microcontrollers SPC5607BK0MLU6
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5607BK0MLU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5607BK0MLU6
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5607BK0MLU6
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC5607BK0MLU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5607BK0MLU6
Microcontrollers SPC5607BK0MLU6
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5607BK0MLU6
32-bit Microcontrollers - MCU SPC5607BK0MLU6
32-bit Microcontrollers - MCU 1.5MB Flash 64MHz -40/+125degC QFP 176

32-bit Microcontrollers - MCU 1.5MB Flash 64MHz -40/+125degC QFP 176

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC5607BK0MLU6 716370-SPC5607BK0MLU6 568-14949-ND SPC5607BK0MLU6 SPC5607BK0MLU6 SPC5607BK0MLU6 SPC5607BK0MLU6 SPC5607BK0MLU6
Product Name 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC5607BK0MLU6 Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 96 KB 1500 KB 96 KB 96 KB 96 KB 96 KB
ROM 64 KB 64 KB 1500 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details