MPC5605B - BOLERO 1.5M-NXP 32-bit MCU, Power Architecture core, 768KB Flash
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 768KB FLASH 176LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 768KB Flash, 64MHz, -40/+125degC, Automotive Grade, QFP 176
IC MCU 32BIT 768KB FLASH 176LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5605BK0MLU6 | SPC5605BK0MLU6-ND | SPC5605BK0MLU6 | SPC5605BK0MLU6 | SPC5605BK0MLU6 | SPC5605BK0MLU6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP176 | LFQP; Other; 176-LQFP | Other; 176-LQFP | QFP; Other; 176-LQFP | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz |