Win Source Part Number: 1264016-SPC5604PGF1V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 40K x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935314424557
Base Product Number: SPC5604
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC5604PGF1VLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604PGF1VLL6 can be used for catalog matching and distributor lookup.
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 512KB Flash, 64MHz, -40/+105degC, Automotive Grade, QFP 100
IC MCU 32BIT 512KB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264016-SPC5604PGF1VLL6 | 685-SPC5604PGF1VLL6 | SPC5604PGF1VLL6-ND | SPC5604PGF1VLL6 | SPC5604PGF1VLL6 | SPC5604PGF1VLL6 | SPC5604PGF1VLL6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 512 KB | 40 KB | 40 KB | 40 KB | 40 KB | ||
| ROM | 64 KB | 64 KB | 512 KB | ||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH |