e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
32-bit Microcontrollers - MCU 512K FLASH,32K RAM,48MHz
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5604CK0MLH4R | SPC5604CK0MLH4R | SPC5604CK0MLH4R |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 48 MHz | ||
| RAM | 48 KB |