Manufacturer: NXP
Win Source Part Number: 934764-SPC5603EEF2VL
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Core Processor: e200z0h
Speed: 64MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, WDT
Number of I/O: 39
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: SPC5603
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: SPC5603EEF2VLHR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5603EEF2VLHR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 512KB Flash, 64MHz, -40/+105degC, Auto Qual, QFP 6
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 934764-SPC5603EEF2VLHR | 685-SPC5603EEF2VLHR | SPC5603EEF2VLHR | SPC5603EEF2VLHR | SPC5603EEF2VLHR | SPC5603EEF2VLHR | SPC5603EEF2VLHR |
| Product Name | Embedded - Embedded - Microcontrollers - SPC5603EEF2VLHR | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 512 KB | 96 KB | 96 KB | 96 KB | 96 KB | ||
| ROM | 64 KB | 64 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |