Win Source Part Number: 1095572-SPC5603BF2VL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z0h
Speed: 48MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 28K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: FREFRESPC5603BF2VLH4
IC MCU 32BIT 384KB FLASH 64LQFP Product overview: SPC5603BF2VLH4R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5603BF2VLH4R can be used for catalog matching and distributor lookup.
MPC5603B - Microcontroller, 32-Bit, FLASH, E200 CPU- Power Architecture, 48MHz, PQFP64
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 384KB FLASH 64LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 384KB Flash, 48MHz, -40/+105degC, Automotive Grade, QFP 64
IC MCU 32BIT 384KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1095572-SPC5603BF2VLH4R | 685-SPC5603BF2VLH4R | SPC5603BF2VLH4R | SPC5603BF2VLH4R-ND | SPC5603BF2VLH4R | SPC5603BF2VLH4R | SPC5603BF2VLH4R | SPC5603BF2VLH4R |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 64 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 384 KB | 28 KB | 28 KB | 28 KB | 28 KB | |||
| ROM | 64 KB | 384 KB | ||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash | Flash; FLASH |