NXP Semiconductors Microcontrollers SPC5602DF1CLL3

Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPC5602DF1CLL3 is a 32-bit automotive microcontroller designed for embedded applications, particularly in vehicle body control systems. It features a single-core e200z0h CPU that operates at speeds up to 48 MHz, providing efficient processing with a focus on low power consumption. The microcontroller includes 256 KB of on-chip Code Flash memory, 64 KB of Data Flash, and 16 KB of SRAM, all equipped with error correction code (ECC) for enhanced reliability. This device supports a variety of peripherals, including a 12-bit analog-to-digital converter (ADC) with up to 33 channels, multiple serial communication interfaces (including two DSPI and three LINFlex modules), and a full CAN module. It also features an interrupt controller with numerous external interrupt sources, a real-time counter, and several timers for precise control applications. The architecture allows for concurrent access to peripherals, enhancing performance in multitasking environments. The SPC5602DF1CLL3 is packaged in a 100 LQFP format, making it suitable for compact designs. Its compliance with the Power Architecture technology ensures compatibility with existing development tools and software, facilitating integration into automotive systems. This microcontroller is ideal for engineers looking for a robust solution for automotive control applications.

Datasheet Summary
Powered by GS/AI

The SPC5602DF1CLL3 is a 32-bit automotive microcontroller designed for embedded applications, particularly in vehicle body control systems. It features a single-core e200z0h CPU that operates at speeds up to 48 MHz, providing efficient processing with a focus on low power consumption. The microcontroller includes 256 KB of on-chip Code Flash memory, 64 KB of Data Flash, and 16 KB of SRAM, all equipped with error correction code (ECC) for enhanced reliability. This device supports a variety of peripherals, including a 12-bit analog-to-digital converter (ADC) with up to 33 channels, multiple serial communication interfaces (including two DSPI and three LINFlex modules), and a full CAN module. It also features an interrupt controller with numerous external interrupt sources, a real-time counter, and several timers for precise control applications. The architecture allows for concurrent access to peripherals, enhancing performance in multitasking environments. The SPC5602DF1CLL3 is packaged in a 100 LQFP format, making it suitable for compact designs. Its compliance with the Power Architecture technology ensures compatibility with existing development tools and software, facilitating integration into automotive systems. This microcontroller is ideal for engineers looking for a robust solution for automotive control applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC5602DF1CLL3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5602DF1CLL3-ND
Microcontrollers SPC5602DF1CLL3-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - SPC5602DF1CLL3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5602DF1CLL3
Microcontrollers SPC5602DF1CLL3
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - SPC5602DF1CLL3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5602DF1CLL3
Microcontrollers SPC5602DF1CLL3
* Microcontroller IC

* Microcontroller IC

Buy Now
Embedded - Microcontrollers - SPC5602DF1CLL3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5602DF1CLL3
Embedded - Microcontrollers SPC5602DF1CLL3
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5602DF1CLL3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5602DF1CLL3
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5602DF1CLL3
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5602DF1CLL3
32-bit Microcontrollers - MCU SPC5602DF1CLL3
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 256KB Flash, 48MHz, -40/+85degC, Automotive Grade, QFP 100

32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 256KB Flash, 48MHz, -40/+85degC, Automotive Grade, QFP 100

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5602DF1CLL3-ND SPC5602DF1CLL3 SPC5602DF1CLL3 SPC5602DF1CLL3 SPC5602DF1CLL3 SPC5602DF1CLL3
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 33x12b
RAM 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details