IC MCU 32BIT 256KB FLASH 144LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 256KB Flash, 48MHz, -40/+125degC, Automotive Grade, QFP 144
IC MCU 32BIT 256KB FLASH 144LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5602BF2MLQ4 | SPC5602BF2MLQ4 | SPC5602BF2MLQ4 | SPC5602BF2MLQ4 |
| Product Name | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Declining; Not For New Designs | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 24 KB | 24 KB | ||
| ROM Type | Flash; FLASH |