e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 256KB Flash, 48MHz, -40/+105degC, Automotive Grade, QFP 144
IC MCU 32BIT 256KB FLASH 144LQFP
IC MCU 32BIT 256KB FLASH 144LQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5602BAVLQ4-ND | SPC5602BAVLQ4 | SPC5602BAVLQ4 | SPC5602BAVLQ4 | SPC5602BAVLQ4 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 36x10b | ||||
| RAM | 24 KB | 24 KB | 24 KB | ||
| ROM | 256 KB |