NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5601DF1MLH4 SPC5601DF1MLH4

Description
Microcontroller, 32-Bit, FLASH, E200 CPU, 48MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, E200 CPU, 48MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SPC5601DF1MLH4 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, E200 CPU, 48MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, E200 CPU, 48MHz, CMOS, PQFP64

Supplier's Site Datasheet
 - SPC5601DF1MLH4 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, E200 CPU, 48MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, E200 CPU, 48MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5601DF1MLH4 - 814139-SPC5601DF1MLH4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5601DF1MLH4
814139-SPC5601DF1MLH4
Embedded - Embedded - Microcontrollers - SPC5601DF1MLH4 814139-SPC5601DF1MLH4
Manufacturer: NXP USA Inc. Win Source Part Number: 814139-SPC5601DF1MLH 4 Packaging: Tray Mounting Style: SMD Core Processor: e200z0h Speed: 48MHz Core Size: 32-Bit Connectivity: CANbus, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 16 RAM Size: 12K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Part Number Series: SPC5601 Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 814139-SPC5601DF1MLH4
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z0h
Speed: 48MHz
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 16
RAM Size: 12K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Part Number Series: SPC5601
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-SPC5601DF1MLH4
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-SPC5601DF1MLH4
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: SPC5601DF1MLH4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5601DF1MLH4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: SPC5601DF1MLH4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5601DF1MLH4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5601DF1MLH4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5601DF1MLH4-ND
Microcontrollers SPC5601DF1MLH4-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5601DF1MLH4
32-bit Microcontrollers - MCU SPC5601DF1MLH4
32-bit Microcontrollers - MCU 32bit 64k Flash 64LD F/G

32-bit Microcontrollers - MCU 32bit 64k Flash 64LD F/G

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5601DF1MLH4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5601DF1MLH4
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5601DF1MLH4
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - SPC5601DF1MLH4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5601DF1MLH4
Microcontrollers SPC5601DF1MLH4
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - SPC5601DF1MLH4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5601DF1MLH4
Microcontrollers SPC5601DF1MLH4
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Power, 48Mhz, Lqfp-64; Product Range Nxp - 89T6741 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Power, 48Mhz, Lqfp-64; Product Range Nxp
89T6741
Microcontroller Mcu, 32 Bit, Power, 48Mhz, Lqfp-64; Product Range Nxp 89T6741
MICROCONTROLLER MCU, 32 BIT, POWER, 48MHZ, LQFP-64; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:12KB; CPU Speed:48MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, POWER, 48MHZ, LQFP-64; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:12KB; CPU Speed:48MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5601DF1MLH4 814139-SPC5601DF1MLH4 685-SPC5601DF1MLH4 SPC5601DF1MLH4-ND SPC5601DF1MLH4 SPC5601DF1MLH4 SPC5601DF1MLH4 89T6741
Product Name Embedded - Embedded - Microcontrollers - SPC5601DF1MLH4 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Power, 48Mhz, Lqfp-64; Product Range Nxp
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Package Type QFP; Other; LQFP64 Other; Tray LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers