NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5200CVR400 SPC5200CVR400

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 749464-SPC5200CVR400 Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 749464-SPC5200CVR400 Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5200CVR400 - 749464-SPC5200CVR400 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5200CVR400
749464-SPC5200CVR400
Embedded - Embedded - Microcontrollers - SPC5200CVR400 749464-SPC5200CVR400
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 749464-SPC5200CVR400 Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 749464-SPC5200CVR400
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Reference case: BGA
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - SPC5200CVR400-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5200CVR400-ND
Microcontrollers SPC5200CVR400-ND
PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - SPC5200CVR400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5200CVR400
Microcontrollers SPC5200CVR400
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 749464-SPC5200CVR400 SPC5200CVR400-ND SPC5200CVR400
Product Name Embedded - Embedded - Microcontrollers - SPC5200CVR400 Microcontrollers Microcontrollers
Clock Speed 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C165L25MHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details