NXP Semiconductors Embedded - Embedded - Microprocessors - SPC5200CBV400 SPC5200CBV400

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 813900-SPC5200CBV400 Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (1) USB: USB 1.1 (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 272-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 272-BBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: PC5200
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 813900-SPC5200CBV400 Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (1) USB: USB 1.1 (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 272-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 272-BBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: PC5200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SPC5200CBV400 - 813900-SPC5200CBV400 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SPC5200CBV400
813900-SPC5200CBV400
Embedded - Embedded - Microprocessors - SPC5200CBV400 813900-SPC5200CBV400
Manufacturer: NXP USA Inc. Win Source Part Number: 813900-SPC5200CBV400 Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (1) USB: USB 1.1 (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 272-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 272-BBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: PC5200

Manufacturer: NXP USA Inc.
Win Source Part Number: 813900-SPC5200CBV400
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: DDR, SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (1)
USB: USB 1.1 (2)
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 272-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 272-BBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Part Number Series: PC5200

Buy Now
400MHZ Embedded Microprocessor MPU - 694-SPC5200CBV400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-SPC5200CBV400
400MHZ Embedded Microprocessor MPU 694-SPC5200CBV400
IC MPU MPC52XX 400MHZ 272BGA Product overview: SPC5200CBV400 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPC5200CBV400 can be used for catalog matching and distributor lookup.

IC MPU MPC52XX 400MHZ 272BGA Product overview: SPC5200CBV400 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPC5200CBV400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - SPC5200CBV400-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
SPC5200CBV400-ND
Microprocessors SPC5200CBV400-ND
PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SPC5200CBV400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SPC5200CBV400
Integrated Circuits (ICs) - Embedded - Microprocessors SPC5200CBV400
IC MPU MPC52XX 400MHZ 272BGA

IC MPU MPC52XX 400MHZ 272BGA

Supplier's Site
Microprocessors - SPC5200CBV400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SPC5200CBV400
Microprocessors SPC5200CBV400
PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - SPC5200CBV400 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SPC5200CBV400
Embedded - Microprocessors SPC5200CBV400
IC MPU MPC52XX 400MHZ 272BGA

IC MPU MPC52XX 400MHZ 272BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 813900-SPC5200CBV400 694-SPC5200CBV400 SPC5200CBV400-ND SPC5200CBV400 SPC5200CBV400 SPC5200CBV400
Product Name Embedded - Embedded - Microprocessors - SPC5200CBV400 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Other; Tray Other; 272-BBGA BGA; Other; 272-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details