IC DSP 24BIT 100MHZ 196-MAPBGA
Win Source Part Number: 1265156-SPAKDSP303VF
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: DSP563xx
Type: Fixed Point
Voltage - I/O: 3.30V
Standard Package: 2
Mounting: SMD (SMT)
Interface: Host Interface, SSI, SCI
Clock Rate: 100MHz
Non-Volatile Memory: ROM (576B)
On-Chip RAM: 24kB
Voltage - Core: 3.30V
Package / Case: 196-LBGA
Supplier Device Package: 196-LBGA (15x15)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: SPAKD
Product Status: Obsolete
IC DSP 24BIT 100MHZ 196-MAPBGA Product overview: SPAKDSP303VF100 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 100MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SPAKDSP303VF100 can be used for catalog matching and distributor lookup.
IC DSP 24BIT 100MHZ 196-MAPBGA
IC DSP 24BIT 100MHZ 196-MAPBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | SPAKDSP303VF100-ND | 1265156-SPAKDSP303VF100 | 698-SPAKDSP303VF100 | SPAKDSP303VF100 | SPAKDSP303VF100 |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | 24BIT 100MHZ Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | ||
| Supply Voltage | 3.3V | 3.30V | |||
| Package Type | Other; 196-LBGA | Other; 196-LBGA | BGA; Other; 196-LBGA | ||
| Pin Count | 196 |