NXP Semiconductors RFID, RF Access, Monitoring ICs - SL2S2602FTBX SL2S2602FTBX

Description
Manufacturer: NXP Win Source Part Number: 895322-SL2S2602FTBX Series: I-Code Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 ISO 15693 1.1V ~ 1.3V 3-XDFN Package: 3-XDFN Package: Reel - TR Mounting: Surface Mount Family Name: SL2S2602 Categories: RF/IF and RFID Case / Package: 3-XSON (1x1.45) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935308029115, 568-SL2S2602FTBXTR
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 895322-SL2S2602FTBX Series: I-Code Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 ISO 15693 1.1V ~ 1.3V 3-XDFN Package: 3-XDFN Package: Reel - TR Mounting: Surface Mount Family Name: SL2S2602 Categories: RF/IF and RFID Case / Package: 3-XSON (1x1.45) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935308029115, 568-SL2S2602FTBXTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SL2S2602FTBX - 895322-SL2S2602FTBX - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - SL2S2602FTBX
895322-SL2S2602FTBX
RFID, RF Access, Monitoring ICs - SL2S2602FTBX 895322-SL2S2602FTBX
Manufacturer: NXP Win Source Part Number: 895322-SL2S2602FTBX Series: I-Code Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 ISO 15693 1.1V ~ 1.3V 3-XDFN Package: 3-XDFN Package: Reel - TR Mounting: Surface Mount Family Name: SL2S2602 Categories: RF/IF and RFID Case / Package: 3-XSON (1x1.45) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935308029115, 568-SL2S2602FTBXTR

Manufacturer: NXP
Win Source Part Number: 895322-SL2S2602FTBX
Series: I-Code
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 ISO 15693 1.1V ~ 1.3V 3-XDFN
Package: 3-XDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SL2S2602
Categories: RF/IF and RFID
Case / Package: 3-XSON (1x1.45)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935308029115, 568-SL2S2602FTBXTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 895322-SL2S2602FTBX
Product Name RFID, RF Access, Monitoring ICs - SL2S2602FTBX
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details