NXP Semiconductors RF/IF and RFID - RFID, RF Access, Monitoring ICs SL2S1502FTBX

Description
Win Source Part Number: 1235558-SL2S1502FTBX Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: I-Code Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Voltage - Supply: 1.5V ~ 1.7V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 935300299115,568-SL2 S1502FTBXTR Base Product Number: SL2S1502
Request a Quote Datasheet
Description
Win Source Part Number: 1235558-SL2S1502FTBX Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: I-Code Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Voltage - Supply: 1.5V ~ 1.7V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 935300299115,568-SL2 S1502FTBXTR Base Product Number: SL2S1502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235558-SL2S1502FTBX - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235558-SL2S1502FTBX
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235558-SL2S1502FTBX
Win Source Part Number: 1235558-SL2S1502FTBX Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: I-Code Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Voltage - Supply: 1.5V ~ 1.7V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP USA Inc. Other Names: 935300299115,568-SL2 S1502FTBXTR Base Product Number: SL2S1502

Win Source Part Number: 1235558-SL2S1502FTBX
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: I-Code
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 15693, ISO 18000-3
Voltage - Supply: 1.5V ~ 1.7V
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: NXP USA Inc.
Other Names: 935300299115,568-SL2S1502FTBXTR
Base Product Number: SL2S1502

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235558-SL2S1502FTBX
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details