NXP Semiconductors RF/IF and RFID - RFID, RF Access, Monitoring ICs SL2MOS5401EV,118

Description
Win Source Part Number: 1235557-SL2MOS5401EV ,118 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: I-Code Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 17,500 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693 Voltage - Supply: 2.5V ~ 2.9V Package / Case: MOA8, Smart Card Module Supplier Device Package: PLLMC Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935283749118 Base Product Number: SL2MOS5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235557-SL2MOS5401EV ,118 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: I-Code Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 17,500 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693 Voltage - Supply: 2.5V ~ 2.9V Package / Case: MOA8, Smart Card Module Supplier Device Package: PLLMC Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935283749118 Base Product Number: SL2MOS5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235557-SL2MOS5401EV,118 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235557-SL2MOS5401EV,118
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235557-SL2MOS5401EV,118
Win Source Part Number: 1235557-SL2MOS5401EV ,118 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: I-Code Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 17,500 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693 Voltage - Supply: 2.5V ~ 2.9V Package / Case: MOA8, Smart Card Module Supplier Device Package: PLLMC Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935283749118 Base Product Number: SL2MOS5 Product Status: Obsolete

Win Source Part Number: 1235557-SL2MOS5401EV,118
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: I-Code
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 17,500
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 15693
Voltage - Supply: 2.5V ~ 2.9V
Package / Case: MOA8, Smart Card Module
Supplier Device Package: PLLMC
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935283749118
Base Product Number: SL2MOS5
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RFID, RF Access, Monitoring ICs
SL2MOS5401EV,118
RF and Wireless - RFID, RF Access, Monitoring ICs SL2MOS5401EV,118
IC RFID TRANSP 13.56MHZ MOA4

IC RFID TRANSP 13.56MHZ MOA4

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1235557-SL2MOS5401EV,118 SL2MOS5401EV,118
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details