Manufacturer: NXP
Win Source Part Number: 933880-SJA1105TELY
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Package: 159-LFBGA
Package: Reel - TR
Family Name: SJA1105
Categories: Integrated Circuits (ICs)
Case / Package: 159-LFBGA (12x12)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13698-1, 568-13698-2, 568-13698-6, 935307022518, SJA1105TELY-ND
Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
IC ETHERNET SWITCH SPI 159LFBGA
IC ETHERNET SWITCH SPI 159LFBGA
IC ETHERNET SWITCH SPI 159LFBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 933880-SJA1105TELY | 568-13698-2-ND | SJA1105TELY | SJA1105TELY | SJA1105TELY | SJA1105TELY |
| Product Name | Interface - Interface - Controllers - SJA1105TELY | Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | BGA; 159-LFBGA (12x12) | 159-LFBGA | BGA; 159-LFBGA | 159-LFBGA | 159-LFBGA | BGA |
| Technology | SPI; Ethernet | SPI; SPI | SPI; SPI | SPI; Ethernet; SPI | Ethernet; Ethernet |