ETHERNET SWITCH, 1GBPS, -40 TO 105DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:1.2V; Controller IC Case Style:LFBGA; No. of Pins:159Pins; IC Interface Type:MII, RMII, RGMII, SGMII; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 07AH4772 |
| Product Name | Ethernet Switch, 1Gbps, -40 To 105Deg C; Data Rate Nxp |
| Protocol / Network | IEEE 802.3 |