NXP Semiconductors Automotive 5V Interface Transceiver IC SJA1000T

Description
CAN 5Mbps Sleep 5V 28-Pin SO Automotive AEC-Q100 Product overview: SJA1000T from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SJA1000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAN 5Mbps Sleep 5V 28-Pin SO Automotive AEC-Q100 Product overview: SJA1000T from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SJA1000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5V Interface Transceiver IC - 48-SJA1000T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5V Interface Transceiver IC
48-SJA1000T
Automotive 5V Interface Transceiver IC 48-SJA1000T
CAN 5Mbps Sleep 5V 28-Pin SO Automotive AEC-Q100 Product overview: SJA1000T from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SJA1000T can be used for catalog matching and distributor lookup.

CAN 5Mbps Sleep 5V 28-Pin SO Automotive AEC-Q100 Product overview: SJA1000T from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SJA1000T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - SJA1000T - 088019-SJA1000T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - SJA1000T
088019-SJA1000T
Interface - Interface - Controllers - SJA1000T 088019-SJA1000T
Manufacturer: NXP Win Source Part Number: 088019-SJA1000T Packaging: Reel - TR Protocol: CAN Standards: CAN 2.0 Family Name: SJA1000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SO Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA Alternative Parts (Cross-Reference): MCP25050-E/P; MCP25050-I/SL; MCP25055T-I/SLG; MCP25020T-I/SL; Introduction Date: November 04, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 088019-SJA1000T
Packaging: Reel - TR
Protocol: CAN
Standards: CAN 2.0
Family Name: SJA1000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-SO
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 15mA
Alternative Parts (Cross-Reference): MCP25050-E/P; MCP25050-I/SL; MCP25055T-I/SLG; MCP25020T-I/SL;
Introduction Date: November 04, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 48-SJA1000T 088019-SJA1000T
Product Name Automotive 5V Interface Transceiver IC Interface - Interface - Controllers - SJA1000T
Device Type Transceiver
Features RoHS
Data Rate 5000 kbps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details