Win Source Part Number: 1260652-SCC68692C1A4
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Package: Tube
Standard Package: 26
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
Voltage - Supply: 5V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: SCC68692C1A44512,954
Base Product Number: SCC68
Product Status: Obsolete
IC UART DUAL 44-PLCC Product overview: SCC68692C1A44,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC68692C1A44,51
UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
IC UART DUAL 44-PLCC
IC UART DUAL 44-PLCC
UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260652-SCC68692C1A44,512 | 714-SCC68692C1A44,512 | 568-1121-5-ND | SCC68692C1A44,512 | SCC68692C1A44,512 | SCC68692C1A44,512 |
| Product Name | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Sensor Interface; Transmitter | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |
| Supply Voltage | Other; 5V | Other; 5V | 5V | Other | Other; 5V | Other; 5V |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps |