NXP Semiconductors Interface Transceiver IC SCC68681E1A44

Description
IC DUART 44PLCC Product overview: SCC68681E1A44 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC68681E1A44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DUART 44PLCC Product overview: SCC68681E1A44 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC68681E1A44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 714-SCC68681E1A44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-SCC68681E1A44
Interface Transceiver IC 714-SCC68681E1A44
IC DUART 44PLCC Product overview: SCC68681E1A44 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC68681E1A44 can be used for catalog matching and distributor lookup.

IC DUART 44PLCC Product overview: SCC68681E1A44 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC68681E1A44 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC68681E1A44 - 086080-SCC68681E1A44 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC68681E1A44
086080-SCC68681E1A44
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC68681E1A44 086080-SCC68681E1A44
Manufacturer: NXP Win Source Part Number: 086080-SCC68681E1A44 Packaging: Reel - TR Features: Configurable GPIO, Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1Mbps With Auto Flow Control: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 086080-SCC68681E1A44
Packaging: Reel - TR
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 714-SCC68681E1A44 086080-SCC68681E1A44
Product Name Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC68681E1A44
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CY7B923-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers