IC DUART 1MBPS 44PLCC Product overview: SCC68681E1A44,529 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC68681E1A44,52
Win Source Part Number: 1260650-SCC68681E1A4
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Package: Tube
Standard Package: 26
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
Voltage - Supply: 5V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935274496529,SCC6868
Base Product Number: SCC68
Product Status: Obsolete
UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
IC DUART 1MBPS 44PLCC
UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
IC DUART 1MBPS 44PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-SCC68681E1A44,529 | 1260650-SCC68681E1A44,529 | SCC68681E1A44,529-ND | SCC68681E1A44,529 | SCC68681E1A44,529 | SCC68681E1A44,529 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; Sensor Interface; Transmitter | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 5V | Other; 5V | 5V | Other; 5V | Other; 5V | Other |