IC UART DUAL W/FIFO 44QFP Product overview: SCC2692AC1B44,557 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-SCC2692AC1B44,55
UART IC 2, DUART Channel 44-PQFP (10x10)
Manufacturer: NXP
Win Source Part Number: 793996-SCC2692AC1B44
Packaging: Tray
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Package: 44-QFP
Mounting: SMD
Operating Supply Voltage: 5V
Number of Channels: 2, DUART
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
Part Status: Obsolete(EOL)
Family Name: SCC2692
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PQFP (10x10)
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): SCC2692AC1N40,602; SCC2692AC1A44; SCC2692AC1A44,529 ; SCC2692AC1A44,518;
Introduction Date: October 25, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC UART DUAL W/FIFO 44QFP
IC UART DUAL W/FIFO 44QFP
UART IC 2, DUART Channel 44-PQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-SCC2692AC1B44,557 | SCC2692AC1B44,557-ND | 793996-SCC2692AC1B44,557 | SCC2692AC1B44,557 | SCC2692AC1B44,557 | SCC2692AC1B44,557 |
| Product Name | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SCC2692AC1B44,557 | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 5V | 5V | Other; 5V | Other; 5V | Other | Other; 5V |